TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-1123722-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-1123722-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-1123722-3
Rectangular Wire & Cable Connectors & Housings 3-1123722-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.95 MM  [.155 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 3-1123722-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-1123722-3
Headers & Wire Housings 3-1123722-3
3.96 EP PLUG HSG 3P(BLUE)

3.96 EP PLUG HSG 3P(BLUE)

Buy Now
Rectangular Connector Housings - A128707-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A128707-ND
Rectangular Connector Housings A128707-ND
"3 Rectangular Connectors - Housings Plug Blue 0.156"" (3.96mm)"

"3 Rectangular Connectors - Housings Plug Blue 0.156"" (3.96mm)"

Buy Now Datasheet
3.96 Ep Plug Hsg 3P(Blue) Amp - Te Connectivity - 98X9546 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 3P(Blue) Amp - Te Connectivity
98X9546
3.96 Ep Plug Hsg 3P(Blue) Amp - Te Connectivity 98X9546
3.96 EP PLUG HSG 3P(BLUE)

3.96 EP PLUG HSG 3P(BLUE)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1123722-3 3-1123722-3 A128707-ND 98X9546
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings 3.96 Ep Plug Hsg 3P(Blue) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 100860-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers