TE Connectivity Heavy Duty Connector Contacts 3-1105151-1

Description
Contact Crimp Socket 10 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 10 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 3-1105151-1-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
3-1105151-1-ND
Heavy Duty Connector Contacts 3-1105151-1-ND
Contact Crimp Socket 10 AWG Silver

Contact Crimp Socket 10 AWG Silver

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Contacts - 1001411-3-1105151-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Contacts
1001411-3-1105151-1
Connectors, Interconnects - Heavy Duty Connectors - Contacts 1001411-3-1105151-1
Win Source Part Number: 1001411-3-1105151-1 Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts Series: HSS, HTS Type: Machined Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm) Package: Bulk Wire Gauge: 10 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-3-1105151-1,-HT SS-110515131-SI,-3-1 105151-1-SI,-HTSS-11 0515131-SI-ND Base Product Number: 1105151

Win Source Part Number: 1001411-3-1105151-1
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: HSS, HTS
Type: Machined
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)
Package: Bulk
Wire Gauge: 10 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-3-1105151-1,-HTSS-110515131-SI,-3-1105151-1-SI,-HTSS-110515131-SI-ND
Base Product Number: 1105151

Buy Now Datasheet
Unspecified Connectors - 3-1105151-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
3-1105151-1
Unspecified Connectors 3-1105151-1
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
3-1105151-1
Unspecified Connectors 3-1105151-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Heavy Duty Connector Contacts - 3-1105151-1 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
3-1105151-1
Heavy Duty Connector Contacts 3-1105151-1
CONTACT H.D. CRIMP SOCKET 10AWG

CONTACT H.D. CRIMP SOCKET 10AWG

Supplier's Site Datasheet
Hss-C-Bu.ag.6,0 Qmm Hts - Te Connectivity - 17R9469 - Newark, An Avnet Company
Chicago, IL, United States
Hss-C-Bu.ag.6,0 Qmm Hts - Te Connectivity
17R9469
Hss-C-Bu.ag.6,0 Qmm Hts - Te Connectivity 17R9469
HSS-C-BU.AG.6,0 QMM

HSS-C-BU.AG.6,0 QMM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1105151-1-ND 1001411-3-1105151-1 3-1105151-1 3-1105151-1 17R9469
Product Name Heavy Duty Connector Contacts Connectors, Interconnects - Heavy Duty Connectors - Contacts Unspecified Connectors Heavy Duty Connector Contacts Hss-C-Bu.ag.6,0 Qmm Hts - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details