HE/HA-C-BU.AU.1,5 ROHS COMPLIANT: YES
CONTACT H.D. CRIMP SOCKET 16AWG
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1105101-2 | 66H7693 | 3-1105101-2 |
| Product Name | Unspecified Connectors | He/ha-C-Bu.au.1,5 Rohs Compliant Hts - Te Connectivity | Heavy Duty Connector Contacts |
| Contact Size (AWG) | 16 AWG |