TE Connectivity Unspecified Connectors 3-1105100-2

Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet
Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 3-1105100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
3-1105100-2
Unspecified Connectors 3-1105100-2
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Heavy Duty Connector Contacts - 3-1105100-2 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
3-1105100-2
Heavy Duty Connector Contacts 3-1105100-2
CONTACT H.D. CRIMP PIN 15.5AWG

CONTACT H.D. CRIMP PIN 15.5AWG

Supplier's Site Datasheet
He/ha-C-Sti.au.1,5 Rohs Compliant Hts - Te Connectivity - 66H7954 - Newark, An Avnet Company
Chicago, IL, United States
He/ha-C-Sti.au.1,5 Rohs Compliant Hts - Te Connectivity
66H7954
He/ha-C-Sti.au.1,5 Rohs Compliant Hts - Te Connectivity 66H7954
HE/HA-C-STI.AU.1,5 ROHS COMPLIANT: YES

HE/HA-C-STI.AU.1,5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1105100-2 3-1105100-2 66H7954
Product Name Unspecified Connectors Heavy Duty Connector Contacts He/ha-C-Sti.au.1,5 Rohs Compliant Hts - Te Connectivity
Contact Size (AWG) 15.5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details