TE Connectivity ™ Contactor 3-1105051-1

Description
CONTACT, SOCKET, 18-17AWG, CRIMP; PRODUCT RANGE:HN.D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:19AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, SOCKET, 18-17AWG, CRIMP; PRODUCT RANGE:HN.D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:19AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 32208435 - Radwell International
Willingboro, NJ, United States
Contactor
32208435
Contactor 32208435
CONTACT, SOCKET, 18-17AWG, CRIMP; PRODUCT RANGE:HN.D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:19AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACT, SOCKET, 18-17AWG, CRIMP; PRODUCT RANGE:HN.D SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:19AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 32208435
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 18854497 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 5884292 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details