CONTACT, PIN, 14-12AWG, CRIMP; Product Range:HN.D Series; Contact Gender:Pin; Wire Size AWG Max:17AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 19J4819 |
| Product Name | Contact, Pin, 14-12Awg, Crimp; Product Range Hts Te Connectivity |
| Type | Contact |