CONTACT, PIN, 14-12AWG, CRIMP; PRODUCT RANGE:HN.D SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:18AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:10A; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 32208430 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |