TE Connectivity PCB Headers & Receptacles 3-104069-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.18 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.18 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-104069-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-104069-4
PCB Headers & Receptacles 3-104069-4
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .03 MICM  [1.18 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tube, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 34
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .03 MICM  [1.18 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Method : Tube, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-104069-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 30 volts
Current Rating 3.6 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 063210-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details
Headers & Wire Housings - 102394-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102320-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details