"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
04 MODII HDR SRST UNSHRD A/PIN
CONN HEADER VERT 4POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-103336-6-ND | 12H8994 | 3-103336-6 |
| Product Name | Headers, Male Pins | 04 Modii Hdr Srst Unshrd A/pin Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |