TE Connectivity Free Hanging, Panel Mount 3-102398-0

Description
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet
Description
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A3061-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A3061-ND
Free Hanging, Panel Mount A3061-ND
64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

64 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 64Pos, 2.54Mm; Connector Type Amp - Te Connectivity - 91B0327 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 64Pos, 2.54Mm; Connector Type Amp - Te Connectivity
91B0327
Wire-Board Connector Receptacle 64Pos, 2.54Mm; Connector Type Amp - Te Connectivity 91B0327
WIRE-BOARD CONNECTOR RECEPTACLE 64POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 64POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A3061-ND 91B0327
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle 64Pos, 2.54Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB Straight Thru Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
8+2 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10842F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details