TE Connectivity 3A Electronic Connector 3-102203-4

Description
3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 3-102203-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-102203-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 3-102203-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-102203-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-3-102203-4
3A Electronic Connector 316-3-102203-4
3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 3-102203-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-102203-4 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 3-102203-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-102203-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 93F7039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
93F7039
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 93F7039
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: No

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 316-3-102203-4 93F7039
Product Name 3A Electronic Connector Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Termination Through Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers