TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-100526-5

Description
Body Features Connector & Keying Code : 2345 Primary Product Color : Salmon Pink Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2345 Primary Product Color : Salmon Pink Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-100526-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-100526-5
Connector Hardware, Mounts, Locks & Retainers 3-100526-5
Body Features Connector & Keying Code : 2345 Primary Product Color : Salmon Pink Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2345
  • Primary Product Color : Salmon Pink
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 3-100526-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-100526-5
Board to Board & Mezzanine Connectors 3-100526-5
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-100526-5
Board to Board & Mezzanine Connectors 3-100526-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connector Accessories - 3-100526-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
3-100526-5-ND
Backplane Connector Accessories 3-100526-5-ND
Connector Coding Keys For Z-Pack Series Pink

Connector Coding Keys For Z-Pack Series Pink

Buy Now Datasheet
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity - 12H8973 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
12H8973
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity 12H8973
Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Supplier's Site
Z-Pack F.coding Key Amp - Te Connectivity - 88AJ0243 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack F.coding Key Amp - Te Connectivity
88AJ0243
Z-Pack F.coding Key Amp - Te Connectivity 88AJ0243
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-100526-5 3-100526-5 3-100526-5-ND 12H8973
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28502-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 24AC1368 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details