TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-100526-4

Description
Body Features Connector & Keying Code : 2346 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2346 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-100526-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-100526-4
Connector Hardware, Mounts, Locks & Retainers 3-100526-4
Body Features Connector & Keying Code : 2346 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2346
  • Primary Product Color : Red Lilac
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 3-100526-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-100526-4
Board to Board & Mezzanine Connectors 3-100526-4
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Buy Now
Backplane Connector Accessories - 3-100526-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
3-100526-4-ND
Backplane Connector Accessories 3-100526-4-ND
Connector Coding Keys For Z-Pack Series Red

Connector Coding Keys For Z-Pack Series Red

Buy Now Datasheet
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity - 12H8972 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
12H8972
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity 12H8972
Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-100526-4 3-100526-4 3-100526-4-ND 12H8972
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28609-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers