3-100525-4 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
3-100525-4
Description
Body Features Connector & Keying Code : 1578 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : 1578 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
3-100525-4
Body Features Connector & Keying Code : 1578 Primary Product Color : Red Lilac Primary Product Material : Polyamide 6.6 GF
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying
Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Connector & Keying Code : 1578
- Primary Product Color : Red Lilac
- Primary Product Material : Polyamide 6.6 GF
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 500
Product Type Features
- Connector Hardware Accessory Type : Coding Key
- Hardware Accessory Function : Coding & Keying
Usage Conditions
- Compatible With Connector Style : Plug
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
3-100525-4 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details