TE Connectivity Hard Metric Backplane Connectors 3-100141-0

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-100141-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-100141-0
Hard Metric Backplane Connectors 3-100141-0
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-3-100141-0
Electronic Connector 407-3-100141-0
HEADER CONNECTOR,PCB MNT,PLUG,125 CONTACTS,PIN,0.079 PITCH,COMPLIANT FIT TERMINAL,LOCKING,GRA Y Product overview: 3-100141-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-100141-0 can be used for catalog matching and distributor lookup.

HEADER CONNECTOR,PCB MNT,PLUG,125 CONTACTS,PIN,0.079 PITCH,COMPLIANT FIT TERMINAL,LOCKING,GRAY Product overview: 3-100141-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-100141-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A130913-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A130913-ND
Hard Metric, Standard A130913-ND
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-100141-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-100141-0
Board to Board & Mezzanine Connectors 3-100141-0
Z-PACK/B MALE HDR 125P, 2MM HM

Z-PACK/B MALE HDR 125P, 2MM HM

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-100141-0
Board to Board & Mezzanine Connectors 3-100141-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 3-100141-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-100141-0
Backplane Connectors - Hard Metric, Standard 3-100141-0
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
3-100141-0 - Z-Pack/b Male Hdr 125P, 2Mm Hm Rohs Compliant Amp - Te Connectivity - 96AC6164 - Newark, An Avnet Company
Chicago, IL, United States
3-100141-0 - Z-Pack/b Male Hdr 125P, 2Mm Hm Rohs Compliant Amp - Te Connectivity
96AC6164
3-100141-0 - Z-Pack/b Male Hdr 125P, 2Mm Hm Rohs Compliant Amp - Te Connectivity 96AC6164
3-100141-0 - Z-PACK/B MALE HDR 125P, 2MM HM ROHS COMPLIANT: NO

3-100141-0 - Z-PACK/B MALE HDR 125P, 2MM HM ROHS COMPLIANT: NO

Supplier's Site
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity - 28W3580 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity
28W3580
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity 28W3580
Z-PACK/B MALE HDR 125P, 2MM HM

Z-PACK/B MALE HDR 125P, 2MM HM

Supplier's Site
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity - 88AJ0242 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity
88AJ0242
Z-Pack/b Male Hdr 125P, 2Mm Hm Amp - Te Connectivity 88AJ0242
Z-PACK/B MALE HDR 125P, 2MM HM

Z-PACK/B MALE HDR 125P, 2MM HM

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-100141-0 407-3-100141-0 A130913-ND 3-100141-0 3-100141-0 96AC6164
Product Name Hard Metric Backplane Connectors Electronic Connector Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard 3-100141-0 - Z-Pack/b Male Hdr 125P, 2Mm Hm Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Number of Contacts 125 # 125 #
Unlock Full Specs
to access all available technical data