TE Connectivity Power Line Filter Modules 2VR1

Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1331-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1331-ND
Power Line Filter Modules CCM1331-ND
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filters - 7828173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7828173
Power Line Filters 7828173
TE Connectivity 2VR1 RFI Filter

TE Connectivity 2VR1 RFI Filter

Supplier's Site
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4483 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity
52K4483
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity 52K4483
RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1331-ND 7828173 52K4483
Product Name Power Line Filter Modules Power Line Filters Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-1609998-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details