TE Connectivity Power Line Filter Modules 2VK3

Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1626-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1626-ND
Power Line Filter Modules CCM1626-ND
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185720
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185720
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1626-ND 70185720
Product Name Power Line Filter Modules Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details