TE Connectivity Power Line Filter Modules 2VB3

Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1311-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1311-ND
Power Line Filter Modules CCM1311-ND
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads - 70185829 - Allied Electronics, Inc.
Fort Worth, TX, USA
General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads
70185829
General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads 70185829
General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads

General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads

Supplier's Site
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4477 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity
52K4477
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity 52K4477
RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Filter, 1Phase, 2A, Wire Lead; Current Rating Corcom Te Connectivity - 18AH0125 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 2A, Wire Lead; Current Rating Corcom Te Connectivity
18AH0125
Power Line Filter, 1Phase, 2A, Wire Lead; Current Rating Corcom Te Connectivity 18AH0125
POWER LINE FILTER, 1PHASE, 2A, WIRE LEAD; Current Rating:2A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:539?H; Capacitance:0.012?F; Leakage Current Max:700?A; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 2A, WIRE LEAD; Current Rating:2A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Wire Leaded; Inductance Min:539?H; Capacitance:0.012?F; Leakage Current Max:700?A; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1311-ND 70185829 52K4477 18AH0125
Product Name Power Line Filter Modules General Purpose RFI Power Line Filter, 2 AMP, 4 Inch Wire Leads Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity Power Line Filter, 1Phase, 2A, Wire Lead; Current Rating Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers