TE Connectivity Power Line Filter Modules 2VB1

Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1301-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1301-ND
Power Line Filter Modules CCM1301-ND
Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 2A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3847 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity
52K3847
Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity 52K3847
RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 2A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1 - 70185667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1
70185667
Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1 70185667
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1301-ND 52K3847 70185667
Product Name Power Line Filter Modules Rfi Power Line Filter, 2A, 700Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 2 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1889504 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details