TE Connectivity Terminal Block Eurostyle, 2 Position, 22-18Awg; Pitch Spacing Buchanan Te Connectivity 2SV-02

Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 22-18AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 22-18AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 2 Position, 22-18Awg; Pitch Spacing Buchanan Te Connectivity - 46F897 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 2 Position, 22-18Awg; Pitch Spacing Buchanan Te Connectivity
46F897
Terminal Block Eurostyle, 2 Position, 22-18Awg; Pitch Spacing Buchanan Te Connectivity 46F897
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 22-18AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 22-18AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 46F897
Product Name Terminal Block Eurostyle, 2 Position, 22-18Awg; Pitch Spacing Buchanan Te Connectivity
North American 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.910 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers