TE Connectivity ™ Fixed Terminal Blocks 2MA-04

Description
Fixed Terminal Blocks 5.08MM 45 ANGLE 4P wire protector
Datasheet
Description
Fixed Terminal Blocks 5.08MM 45 ANGLE 4P wire protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 2MA-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2MA-04
Fixed Terminal Blocks 2MA-04
Fixed Terminal Blocks 5.08MM 45 ANGLE 4P wire protector

Fixed Terminal Blocks 5.08MM 45 ANGLE 4P wire protector

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 2MA-04
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details