TE Connectivity ™ Filters - Power Line Filter Modules 2EB3

Description
Win Source Part Number: 989726-2EB3 Category: Filters>Power Line Filter Modules Series: B Termination Style: Wire Leads Package: Bulk Applications: General Purpose Inductance: 539µH Standard Package: 56 Configuration: Single Stage Filter Type: Single Phase Current: 2 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: 1609020-4,6609020-4, -2EB3-SI,2EB3-NDR Approval Agency: CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 989726-2EB3 Category: Filters>Power Line Filter Modules Series: B Termination Style: Wire Leads Package: Bulk Applications: General Purpose Inductance: 539µH Standard Package: 56 Configuration: Single Stage Filter Type: Single Phase Current: 2 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: 1609020-4,6609020-4, -2EB3-SI,2EB3-NDR Approval Agency: CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 989726-2EB3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
989726-2EB3
Filters - Power Line Filter Modules 989726-2EB3
Win Source Part Number: 989726-2EB3 Category: Filters>Power Line Filter Modules Series: B Termination Style: Wire Leads Package: Bulk Applications: General Purpose Inductance: 539µH Standard Package: 56 Configuration: Single Stage Filter Type: Single Phase Current: 2 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: 1609020-4,6609020-4, -2EB3-SI,2EB3-NDR Approval Agency: CSA, UR, VDE

Win Source Part Number: 989726-2EB3
Category: Filters>Power Line Filter Modules
Series: B
Termination Style: Wire Leads
Package: Bulk
Applications: General Purpose
Inductance: 539µH
Standard Package: 56
Configuration: Single Stage
Filter Type: Single Phase
Current: 2 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: 1609020-4,6609020-4,-2EB3-SI,2EB3-NDR
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989726-2EB3
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data