Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Red
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .94 MM [.037 INCH ] Outside Cable Diameter : 1.25 - 1.32 MM [.049 - .052 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 6.21 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 9.76 ω/1000 ft @ 68°F
Product Type Features Cable Style : Stranded, Primary
Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Red
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .94 MM [.037 INCH ]
- Outside Cable Diameter : 1.25 - 1.32 MM [.049 - .052 INCH ]
- Strand Size (AWG) : 32
- Weight (Nominal) (KGKM) : 6.21
- Wire Size (MMSQ) : .52
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 9.76 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Stranded, Primary
Usage Conditions
- Cable Type : FlexLite HT
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]