TE Connectivity Bushings & Bobbins 296281-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : 225 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : 225 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 296281-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
296281-000
Bushings & Bobbins 296281-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ] Other Adhesive Code : 225 Size Code : 42 Product Type Features Molded Part Type : Accessories Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 28 MM  [1.1 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 10.2 MM  [.4 INCH ]

Other


  • Adhesive Code : 225
  • Size Code : 42

Product Type Features


  • Molded Part Type : Accessories

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 296281-000
Product Name Bushings & Bobbins
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 002611-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details