TE Connectivity Power Cable End Caps 295769N001

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) (Body) (MM) : 18 Application Diameter (Min) (Body) (MM) : 8.5 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Recovered Overall Length (MM) : 55 Wall Thickness : Thick/Heavy Wall Thickness (Max) (Body) (MM) : 2.8 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards CSA Certified : Yes Standards : IEC 62329-3, HD631.2 UL Rating : Yes Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Printer/Label Features Printing Style : Flash Symbol Product Availability Power Cable End Cap Product Availability : China, ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Spiral, Planar Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) (Body) (MM) : 18 Application Diameter (Min) (Body) (MM) : 8.5 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Recovered Overall Length (MM) : 55 Wall Thickness : Thick/Heavy Wall Thickness (Max) (Body) (MM) : 2.8 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards CSA Certified : Yes Standards : IEC 62329-3, HD631.2 UL Rating : Yes Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Printer/Label Features Printing Style : Flash Symbol Product Availability Power Cable End Cap Product Availability : China, ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Spiral, Planar Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 295769N001 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
295769N001
Power Cable End Caps 295769N001
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) (Body) (MM) : 18 Application Diameter (Min) (Body) (MM) : 8.5 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Recovered Overall Length (MM) : 55 Wall Thickness : Thick/Heavy Wall Thickness (Max) (Body) (MM) : 2.8 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards CSA Certified : Yes Standards : IEC 62329-3, HD631.2 UL Rating : Yes Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Printer/Label Features Printing Style : Flash Symbol Product Availability Power Cable End Cap Product Availability : China, ASIA, AMERICAS, EMEA, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Spiral, Planar Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Application Diameter (Max) (Body) (MM) : 18
  • Application Diameter (Min) (Body) (MM) : 8.5
  • Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20
  • Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5
  • Recovered Overall Length (MM) : 55
  • Wall Thickness : Thick/Heavy
  • Wall Thickness (Max) (Body) (MM) : 2.8

Electrical Characteristics


  • Power Cable End Cap Voltage Class (KV) : ≤ 1

Industry Standards


  • CSA Certified : Yes
  • Standards : IEC 62329-3, HD631.2
  • UL Rating : Yes

Operation/Application


  • Emission Free : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No

Printer/Label Features


  • Printing Style : Flash Symbol

Product Availability


  • Power Cable End Cap Product Availability : China, ASIA, AMERICAS, EMEA, ANZPAC

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Spiral, Planar
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable End Cap Shrink Ratio : > 2:1

Usage Conditions


  • Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
  • Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water …
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 295769N001
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472939-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-207303-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Heavy Duty Power Connector Housings & Hoods - 2659140 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1218148-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details