295519-000 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers295519-000
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Cadmium
Dimensions Product Diameter : 6.14 MM [.241 INCH ] Product Length : .58 MM [.023 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Cadmium
Dimensions Product Diameter : 6.14 MM [.241 INCH ] Product Length : .58 MM [.023 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Mounting
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Cadmium
Dimensions Product Diameter : 6.14 MM [.241 INCH ] Product Length : .58 MM [.023 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Hardware Hardware Accessory Function : Mounting
Body Features
Primary Product Material : 303 Stainless Steel
Primary Product Plating Material : Cadmium
Dimensions
Product Diameter : 6.14 MM [.241 INCH ]
Product Length : .58 MM [.023 INCH ]
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Mounting Hardware