TE Connectivity Headers, Male Pins 294920-E

Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-294920-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-294920-ETR-ND
Headers, Male Pins 2684-294920-ETR-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-294920-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-294920-EDKR-ND
Headers, Male Pins 2684-294920-EDKR-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-294920-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-294920-ECT-ND
Headers, Male Pins 2684-294920-ECT-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-294920-ETR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details