TE Connectivity Mechanical Connectors 294756-000

Description
Body Features Blocked : Yes Conductor Type : Stranded, Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Cross-Section (MMSQ) : 95 - 150 Conductor Range (MMSQ) : 95 - 150 Inside Diameter (MM) : 17.5 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, ANZPAC, EMEA Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Branch Connector
Request a Quote
Description
Body Features Blocked : Yes Conductor Type : Stranded, Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Cross-Section (MMSQ) : 95 - 150 Conductor Range (MMSQ) : 95 - 150 Inside Diameter (MM) : 17.5 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, ANZPAC, EMEA Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Branch Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 294756-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
294756-000
Mechanical Connectors 294756-000
Body Features Blocked : Yes Conductor Type : Stranded, Solid Mechanical Connector Conductor Material : Copper Configuration Features Number of Contact Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Cross-Section (MMSQ) : 95 - 150 Conductor Range (MMSQ) : 95 - 150 Inside Diameter (MM) : 17.5 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Operation/Applicatio n Application Type : MV Cable Joints Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : No Outdoor Use : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : ASIA, China, ANZPAC, EMEA Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Branch Connector

Body Features


  • Blocked : Yes
  • Conductor Type : Stranded, Solid
  • Mechanical Connector Conductor Material : Copper

Configuration Features


  • Number of Contact Bolts : 6
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Conductor Cross-Section (MMSQ) : 95 - 150
  • Conductor Range (MMSQ) : 95 - 150
  • Inside Diameter (MM) : 17.5

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 36

Operation/Application


  • Application Type : MV Cable Joints
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : No
  • Outdoor Use : Yes

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Mechanical Connector Product Availability : ASIA, China, ANZPAC, EMEA

Product Type Features


  • Mechanical Connector Material : Aluminum
  • Mechanical Connector Technology : Shear Bolt
  • Underground Network Component Type : Branch Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 294756-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details