TE Connectivity PCB Headers & Receptacles 294259-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 40 Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Insulation Resistance (MEGO) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 40 Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Insulation Resistance (MEGO) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 294259-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
294259-E
PCB Headers & Receptacles 294259-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 40 Number of Loaded Positions : 80 Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Insulation Resistance (MEGO) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar, Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 40
  • Number of Loaded Positions : 80
  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Insulation Resistance (MEGO) : 100

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mounting Alignment Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 294259-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102393-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details