TE Connectivity PCB Headers & Receptacles 294148-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.1 Contact Layout : Matrix Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.8 MM  [.228 INCH ] Connector Length : 14.6 MM  [.575 INCH ] Connector Width : 5 MM  [.197 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.1 Contact Layout : Matrix Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.8 MM  [.228 INCH ] Connector Length : 14.6 MM  [.575 INCH ] Connector Width : 5 MM  [.197 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 294148-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
294148-E
PCB Headers & Receptacles 294148-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.1 Contact Layout : Matrix Contact Mating Area Length : 3.1 MM  [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 5.8 MM  [.228 INCH ] Connector Length : 14.6 MM  [.575 INCH ] Connector Width : 5 MM  [.197 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, DIN UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Mounting Alignment Feature Length : .7 MM  [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking)
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.1
  • Contact Layout : Matrix
  • Contact Mating Area Length : 3.1 MM  [.122 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 5.8 MM  [.228 INCH ]
  • Connector Length : 14.6 MM  [.575 INCH ]
  • Connector Width : 5 MM  [.197 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]
  • Stack Height : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, DIN
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mounting Alignment Feature Length : .7 MM  [.028 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 294148-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 2.1 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers