TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 294138-E

Description
40 Position Connector Array, Male Pins Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Array, Male Pins Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-294138-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-294138-EDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-294138-EDKR-ND
40 Position Connector Array, Male Pins Surface Mount Gold

40 Position Connector Array, Male Pins Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-294138-ECT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-294138-ECT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-294138-ECT-ND
40 Position Connector Array, Male Pins Surface Mount Gold

40 Position Connector Array, Male Pins Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-294138-ETR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-294138-ETR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-294138-ETR-ND
40 Position Connector Array, Male Pins Surface Mount Gold

40 Position Connector Array, Male Pins Surface Mount Gold

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 294138-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
294138-E
Connectors Board to Board, Mezzanine, Board Stacking, PC104 294138-E
MICROCON MALE CONN 40-PIN, VERTICAL, SMT

MICROCON MALE CONN 40-PIN, VERTICAL, SMT

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
294138-E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 294138-E
MICROCON M 040POS Q VERT 1MM

MICROCON M 040POS Q VERT 1MM

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2684-294138-EDKR-ND 294138-E 294138-E
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors Board to Board, Mezzanine, Board Stacking, PC104 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details