Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.3 Contact Layout : Matrix Contact Mating Area Length : 3.1 MM [.122 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions Connector Height : 4.8 MM [.189 INCH ] Connector Length : 9 MM [.354 INCH ] Row-to-Row Spacing : 1.25 MM [.049 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 35 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Insulation Resistance (Min) (MEGOHM) : 100
Housing Features Centerline (Pitch) : .8 MM [.032 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards Compatible With Agency/Standards Products : UL, IEC UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Blindmate Mating Retention : With Mounting Alignment Feature Length : .7 MM [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking), Orthogonal
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 6
- Number of Loaded Positions : 12
- Number of Positions : 12
- Number of Rows : 2
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 2.3
- Contact Layout : Matrix
- Contact Mating Area Length : 3.1 MM [.122 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions
- Connector Height : 4.8 MM [.189 INCH ]
- Connector Length : 9 MM [.354 INCH ]
- Row-to-Row Spacing : 1.25 MM [.049 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 35
- Dielectric Withstanding Voltage (Max) (VRMS) : 500
- Insulation Resistance (Min) (MEGOHM) : 100
Housing Features
- Centerline (Pitch) : .8 MM [.032 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- Compatible With Agency/Standards Products : UL, IEC
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization, Blindmate
- Mating Retention : With
- Mounting Alignment Feature Length : .7 MM [.028 INCH ]
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]