"26 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
MICROCON FEMALE CONNECTOR 26-PIN VERTICAL SMT
26-PIN, VERTICAL, SMT
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2684-294003-EDKR-ND | 294003-E | 294003-E |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Unreviewed | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||
| Connector Type | Array, Female Sockets | Micro Connector and Nano Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | |
| Contact Pitch | 0.7874 mm (0.0310 inch) |