TE Connectivity Standard Circular Connectors 293774-2

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Shell Base Material : PA Weight : 11.15 G  [.02 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Shell Base Material : PA Weight : 11.15 G  [.02 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293774-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293774-2
Standard Circular Connectors 293774-2
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Shell Base Material : PA Weight : 11.15 G  [.02 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : No
  • Shell Base Material : PA
  • Weight : 11.15 G  [.02 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Keying : B
  • Number of Positions : 7
  • Number of Power Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 20
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Alignment Keyed : Clocking

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Polarization Code : B

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 125

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : No
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 293774-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
293774-2
Solid State Lighting Connector Assemblies 293774-2
PIN HSG PANEL MOUNT M-LINE 7 POL

PIN HSG PANEL MOUNT M-LINE 7 POL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 293774-2 293774-2
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-17-1-B-R3-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details