TE Connectivity Power Cable Assemblies 293746-1

Description
Body Features Cable Exit Angle : 180° Power Cable Assembly Color : Black Configuration Features LVDC Grid Interconnect : No Number of Positions : 8 Number of Rows : 2 Power Cable Assembly Configuration : Single-Ended Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (MMSQ) : .14 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Nylon - GF Industry Standards VDE Tested : No Other Cable Assembly Length (M) : 350 Comment : Assembly includes MNL Housing 794617-8, cover halves 293730-1 and 293731-2, and 350mm of 10 x .14mm sq cable Packaging Features Packaging Method : Box Product Type Features Power Cable Assembly Connector Type (End B) : Micro MATE-N-LOK Connector Power Cable Assembly Shielded : No Product Line : Micro MATE-N-LOK Product Type : Cable Assembly Sealed : No Strain Relief : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Power Cable Assembly Color : Black Configuration Features LVDC Grid Interconnect : No Number of Positions : 8 Number of Rows : 2 Power Cable Assembly Configuration : Single-Ended Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (MMSQ) : .14 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Nylon - GF Industry Standards VDE Tested : No Other Cable Assembly Length (M) : 350 Comment : Assembly includes MNL Housing 794617-8, cover halves 293730-1 and 293731-2, and 350mm of 10 x .14mm sq cable Packaging Features Packaging Method : Box Product Type Features Power Cable Assembly Connector Type (End B) : Micro MATE-N-LOK Connector Power Cable Assembly Shielded : No Product Line : Micro MATE-N-LOK Product Type : Cable Assembly Sealed : No Strain Relief : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 293746-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
293746-1
Power Cable Assemblies 293746-1
Body Features Cable Exit Angle : 180° Power Cable Assembly Color : Black Configuration Features LVDC Grid Interconnect : No Number of Positions : 8 Number of Rows : 2 Power Cable Assembly Configuration : Single-Ended Contact Features Contact Base Material : Phosphor Bronze Dimensions Wire Size (MMSQ) : .14 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Nylon - GF Industry Standards VDE Tested : No Other Cable Assembly Length (M) : 350 Comment : Assembly includes MNL Housing 794617-8, cover halves 293730-1 and 293731-2, and 350mm of 10 x .14mm sq cable Packaging Features Packaging Method : Box Product Type Features Power Cable Assembly Connector Type (End B) : Micro MATE-N-LOK Connector Power Cable Assembly Shielded : No Product Line : Micro MATE-N-LOK Product Type : Cable Assembly Sealed : No Strain Relief : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Power Cable Assembly Color : Black

Configuration Features


  • LVDC Grid Interconnect : No
  • Number of Positions : 8
  • Number of Rows : 2
  • Power Cable Assembly Configuration : Single-Ended

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Wire Size (MMSQ) : .14

Housing Features


  • Power Cable Assembly Housing Color : Black
  • Power Cable Assembly Housing Material : Nylon - GF

Industry Standards


  • VDE Tested : No

Other


  • Cable Assembly Length (M) : 350
  • Comment : Assembly includes MNL Housing 794617-8, cover halves 293730-1 and 293731-2, and 350mm of 10 x .14mm sq cable

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Power Cable Assembly Connector Type (End B) : Micro MATE-N-LOK Connector
  • Power Cable Assembly Shielded : No
  • Product Line : Micro MATE-N-LOK
  • Product Type : Cable Assembly
  • Sealed : No
  • Strain Relief : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 293746-1
Product Name Power Cable Assemblies
Cable Length 1148 ft (3500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A132096-25-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
4 suppliers
Cable Assembly - 493-06151931-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details