TE Connectivity Connector Housing, Plug, 8 Position, 2Row, 3Mm; Product Range Te Connectivity 293737-1

Description
CONNECTOR HOUSING, PLUG, 8 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 & 794609-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 & 794609-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8 Position, 2Row, 3Mm; Product Range Te Connectivity - 84X9206 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8 Position, 2Row, 3Mm; Product Range Te Connectivity
84X9206
Connector Housing, Plug, 8 Position, 2Row, 3Mm; Product Range Te Connectivity 84X9206
CONNECTOR HOUSING, PLUG, 8 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 & 794609-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:AMP 794608-1 & 794609-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84X9206
Product Name Connector Housing, Plug, 8 Position, 2Row, 3Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details