TE Connectivity Connector Housing, Receptacle, 8 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 293736-1.

Description
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2ROW, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:AMP 794606-1 & 794607-1 MICRO MATE-N-LOK CRIMP CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2ROW, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:AMP 794606-1 & 794607-1 MICRO MATE-N-LOK CRIMP CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 8 Position, 2Row, 3Mm; Product Range Amp Te Connectivity - 30AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 8 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
30AC4149
Connector Housing, Receptacle, 8 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 30AC4149
CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2ROW, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3MM; FOR USE WITH:AMP 794606-1 & 794607-1 MICRO MATE-N-LOK CRIMP CONTACTS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 8 POSITION, 2ROW, 3MM; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS; PITCH SPACING:3MM; FOR USE WITH:AMP 794606-1 & 794607-1 MICRO MATE-N-LOK CRIMP CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC4149
Product Name Connector Housing, Receptacle, 8 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details