TE Connectivity Connector Housing, Plug, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 293735-1

Description
CONNECTOR HOUSING, PLUG, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity - 84X9204 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
84X9204
Connector Housing, Plug, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 84X9204
CONNECTOR HOUSING, PLUG, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794608-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:AMP 794608-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84X9204
Product Name Connector Housing, Plug, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details