The 293735-1 is a plug strain relief cover kit for 4-position Micro MATE-N-LOK connectors, designed for jacketed cable assemblies. It uses a screwless snap-on design to provide mechanical strain relief and latch protection, meeting IEC 60598-1 cable retention requirements of 60 N. The cover is made of nylon thermoplastic, operates from -20°C to 85°C, and has a UL94-V0 flammability rating. It is black in color and compatible with plug housings 794616-4. Dimensions are 43.0 mm in length, 35.0 mm in width, and 13.4 mm in height. It supports wire-to-wire and wire-to-board applications in lighting, security, gaming, and industrial environments.
Connector Accessories Cover Kit Straight Black Box/Carton Product overview: 293735-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-293735-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-293735-1 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |