TE Connectivity Connector Housing, Receptacle, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 293734-1

Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794606-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794606-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity - 84X9203 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
84X9203
Connector Housing, Receptacle, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity 84X9203
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:AMP 794606-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2ROW, 3MM; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:AMP 794606-1 Micro MATE-N-LOK Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84X9203
Product Name Connector Housing, Receptacle, 4 Position, 2Row, 3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details