TE Connectivity Standard Circular Connectors 293722-1

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293722-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293722-1
Standard Circular Connectors 293722-1
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Product Weight : 14 G  [.48 OZ ] Shell Base Material : PA Configuration Features Contacts Preloaded : No Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Wire Prewired : No Sealable : No Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : No
  • Product Weight : 14 G  [.48 OZ ]
  • Shell Base Material : PA

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 7
  • Number of Power Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 20
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Alignment Keyed : Clocking

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 125

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : No
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123761-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123761-ND
Solid State Lighting Connector Assemblies A123761-ND
SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 7 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Circular Housing, Rcpt, 7Pos, Cable; Product Range Te Connectivity - 78Y5397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, 7Pos, Cable; Product Range Te Connectivity
78Y5397
Circular Housing, Rcpt, 7Pos, Cable; Product Range Te Connectivity 78Y5397
CIRCULAR HOUSING, RCPT, 7POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, 7POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293722-1 A123761-ND 78Y5397
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Circular Housing, Rcpt, 7Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1940-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589055-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586017-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers