TE Connectivity Connector Hardware, Mounts, Locks & Retainers 293708-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 293708-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
293708-1
Connector Hardware, Mounts, Locks & Retainers 293708-1
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Solid State Lighting Connector Accessories - A120824-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A120824-ND
Solid State Lighting Connector Accessories A120824-ND
Connector Screw Nut For Panel Mount Housing

Connector Screw Nut For Panel Mount Housing

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 293708-1 A120824-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products