TE Connectivity Standard Circular Connectors 293696-3

Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293696-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293696-3
Standard Circular Connectors 293696-3
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Nector M Skt Conn Pcb 5P Code C Amp - Te Connectivity - 75AC7859 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Conn Pcb 5P Code C Amp - Te Connectivity
75AC7859
Nector M Skt Conn Pcb 5P Code C Amp - Te Connectivity 75AC7859
NECTOR M SKT CONN PCB 5P CODE C

NECTOR M SKT CONN PCB 5P CODE C

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293696-3 293696-3 75AC7859
Product Name Standard Circular Connectors Nector M Skt Conn Pcb 5P Code C Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-17-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Rectangular Connectors - 1-1589448-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details