TE Connectivity Standard Circular Connectors 293696-1

Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293696-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293696-1
Standard Circular Connectors 293696-1
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Circular Conn, Plug, 5Pos, Pcb; Product Range Te Connectivity - 78Y5394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Pcb; Product Range Te Connectivity
78Y5394
Circular Conn, Plug, 5Pos, Pcb; Product Range Te Connectivity 78Y5394
CIRCULAR CONN, PLUG, 5POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293696-1 293696-1 78Y5394
Product Name Standard Circular Connectors Circular Conn, Plug, 5Pos, Pcb; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103427-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers