TE Connectivity Standard Circular Connectors 293695-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293695-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293695-3
Standard Circular Connectors 293695-3
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
 - 293695-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
NECTOR M PIN CONN PCB 5P CODE C

NECTOR M PIN CONN PCB 5P CODE C

Buy Now
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Solid State Lighting Connector Assemblies - A120822-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A120822-ND
Solid State Lighting Connector Assemblies A120822-ND
SSL Connector 5 Position Receptacle, Male Pins Board to Cable/Wire Solder

SSL Connector 5 Position Receptacle, Male Pins Board to Cable/Wire Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 293695-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
293695-3
Solid State Lighting Connector Assemblies 293695-3
CONN SSL RECEPTACLE 5POS SOLDER

CONN SSL RECEPTACLE 5POS SOLDER

Supplier's Site Datasheet
Nector M Pin Conn Pcb 5P Code C Amp - Te Connectivity - 75AC7857 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin Conn Pcb 5P Code C Amp - Te Connectivity
75AC7857
Nector M Pin Conn Pcb 5P Code C Amp - Te Connectivity 75AC7857
NECTOR M PIN CONN PCB 5P CODE C

NECTOR M PIN CONN PCB 5P CODE C

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 293695-3 293695-3 A120822-ND 293695-3 75AC7857
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Nector M Pin Conn Pcb 5P Code C Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Receptacle, Male Pins
Unlock Full Specs
to access all available technical data