TE Connectivity Standard Circular Connectors 293695-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293695-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293695-1
Standard Circular Connectors 293695-1
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123795-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123795-ND
Solid State Lighting Connector Assemblies A123795-ND
SSL Connector 5 Position Receptacle, Male Pins Board to Cable/Wire Solder

SSL Connector 5 Position Receptacle, Male Pins Board to Cable/Wire Solder

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Circular Conn, Rcpt, 5Pos, Pcb; Product Range Te Connectivity - 78Y5393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Pcb; Product Range Te Connectivity
78Y5393
Circular Conn, Rcpt, 5Pos, Pcb; Product Range Te Connectivity 78Y5393
CIRCULAR CONN, RCPT, 5POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, PCB; Product Range:Nector M Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 293695-1 A123795-ND 293695-1 78Y5393
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Circular Conn, Rcpt, 5Pos, Pcb; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Through Hole
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data