TE Connectivity Standard Circular Connectors 293672-3

Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293672-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293672-3
Standard Circular Connectors 293672-3
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123796-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123796-ND
Solid State Lighting Connector Assemblies A123796-ND
SSL Connector 6 Position Plug, Female Sockets Board to Cable/Wire Solder

SSL Connector 6 Position Plug, Female Sockets Board to Cable/Wire Solder

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Nector M Skt Conn Pcb 6P Code C Amp - Te Connectivity - 75AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Conn Pcb 6P Code C Amp - Te Connectivity
75AC7849
Nector M Skt Conn Pcb 6P Code C Amp - Te Connectivity 75AC7849
NECTOR M SKT CONN PCB 6P CODE C

NECTOR M SKT CONN PCB 6P CODE C

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 293672-3 A123796-ND 293672-3 75AC7849
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Skt Conn Pcb 6P Code C Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Plug, Female Sockets
Unlock Full Specs
to access all available technical data