TE Connectivity Standard Circular Connectors 293671-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 293671-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
293671-3
Standard Circular Connectors 293671-3
Body Features Circular Connector Insulation Material Type : Polyamide GF Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : C Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF

Configuration Features


  • Number of Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : C

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123794-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123794-ND
Solid State Lighting Connector Assemblies A123794-ND
SSL Connector 6 Position Receptacle, Male Pins Board to Cable/Wire Solder

SSL Connector 6 Position Receptacle, Male Pins Board to Cable/Wire Solder

Buy Now Datasheet
Nector M Pin Conn Pcb 6P Code C Amp - Te Connectivity - 75AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin Conn Pcb 6P Code C Amp - Te Connectivity
75AC7848
Nector M Pin Conn Pcb 6P Code C Amp - Te Connectivity 75AC7848
NECTOR M PIN CONN PCB 6P CODE C

NECTOR M PIN CONN PCB 6P CODE C

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 293671-3 A123794-ND 75AC7848
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Pin Conn Pcb 6P Code C Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Receptacle, Male Pins
Unlock Full Specs
to access all available technical data