TE Connectivity Connector Hardware, Mounts, Locks & Retainers 293660-6

Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 293660-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
293660-6
Connector Hardware, Mounts, Locks & Retainers 293660-6
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power Connectors - 293660-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
293660-6
Power Connectors 293660-6
NECTOR M PLASTIC NUT 5,6,7P

NECTOR M PLASTIC NUT 5,6,7P

Buy Now
Swedesboro, NJ, United States
Power Connectors
293660-6
Power Connectors 293660-6
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Accessories - A120818-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A120818-ND
Solid State Lighting Connector Accessories A120818-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293660-6 293660-6 A120818-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products