TE Connectivity Connector Hardware, Mounts, Locks & Retainers 293660-3

Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 293660-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
293660-3
Connector Hardware, Mounts, Locks & Retainers 293660-3
Body Features Primary Product Color : Natural Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power Connectors - 293660-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
293660-3
Power Connectors 293660-3
NECTOR M PLASTIC NUT 5,6,7P

NECTOR M PLASTIC NUT 5,6,7P

Buy Now
Swedesboro, NJ, United States
Power Connectors
293660-3
Power Connectors 293660-3
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Accessories - A120661-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A120661-ND
Solid State Lighting Connector Accessories A120661-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet
Nector M Plastic Nut 5,6,7P Te Connectivity - 62AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Plastic Nut 5,6,7P Te Connectivity
62AC6318
Nector M Plastic Nut 5,6,7P Te Connectivity 62AC6318
NECTOR M PLASTIC NUT 5,6,7P

NECTOR M PLASTIC NUT 5,6,7P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 293660-3 293660-3 A120661-ND 62AC6318
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Solid State Lighting Connector Accessories Nector M Plastic Nut 5,6,7P Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products